Capital Lighting, Inc. 1518TT Landscape Ltg.-Deck & Patio 697285

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1518TT Landscape Ltg.-Deck & Patio - 697285 - Capital Lighting, Inc.
Columbus, OH, USA
1518TT Landscape Ltg.-Deck & Patio
697285
1518TT Landscape Ltg.-Deck & Patio 697285
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Landscape Fixture Category: Landscape Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Titanium
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697285
Product Name 1518TT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details