Capital Lighting, Inc. 31005CU/CRY094/SHD62 Mid. Chandeliers-Candle 697232

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070820 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070820 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31005CU/CRY094/SHD62 Mid. Chandeliers-Candle - 697232 - Capital Lighting, Inc.
Columbus, OH, USA
31005CU/CRY094/SHD62 Mid. Chandeliers-Candle
697232
31005CU/CRY094/SHD62 Mid. Chandeliers-Candle 697232
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070820 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 33
Product Name: Six Light Chandelier with Crystals & Shades
UPC: 783209070820
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697232
Product Name 31005CU/CRY094/SHD62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details