Capital Lighting, Inc. 31003WSCU/CRY098 Pendants-Bowl Style 697231

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 19 Product Name: Three Light Invert Bowl Pendant with Crystals UPC: 783209070783 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 19 Product Name: Three Light Invert Bowl Pendant with Crystals UPC: 783209070783 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31003WSCU/CRY098 Pendants-Bowl Style - 697231 - Capital Lighting, Inc.
Columbus, OH, USA
31003WSCU/CRY098 Pendants-Bowl Style
697231
31003WSCU/CRY098 Pendants-Bowl Style 697231
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 19 Product Name: Three Light Invert Bowl Pendant with Crystals UPC: 783209070783 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 19
Product Name: Three Light Invert Bowl Pendant with Crystals
UPC: 783209070783
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697231
Product Name 31003WSCU/CRY098 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details