Capital Lighting, Inc. 31009CU/CRY083/SHD62 Large Chandeliers-Candle 697214

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 36 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070929 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 36 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070929 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31009CU/CRY083/SHD62 Large Chandeliers-Candle - 697214 - Capital Lighting, Inc.
Columbus, OH, USA
31009CU/CRY083/SHD62 Large Chandeliers-Candle
697214
31009CU/CRY083/SHD62 Large Chandeliers-Candle 697214
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 36 Product Name: Six Light Chandelier with Crystals & Shades UPC: 783209070929 Category: Mini Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.50
Length 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 36
Product Name: Six Light Chandelier with Crystals & Shades
UPC: 783209070929
Category: Mini Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697214
Product Name 31009CU/CRY083/SHD62 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details