Capital Lighting, Inc. 88136-08 Exterior -Wall Mount 697176

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Length 13.56 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881206 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Length 13.56 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881206 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88136-08 Exterior -Wall Mount - 697176 - Capital Lighting, Inc.
Columbus, OH, USA
88136-08 Exterior -Wall Mount
697176
88136-08 Exterior -Wall Mount 697176
PRODUCT DETAILS / SPECS Width/Dia: 6.28 Height: 13.56 Length 13.56 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881206 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.28
Height: 13.56
Length 13.56
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: One Light Outdoor Wall Lantern
UPC: 785652881206
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697176
Product Name 88136-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details