Capital Lighting, Inc. 94898-965 Semi-Flush Mts.-Spot Lights 697005

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Weight: 0.55 Product Name: Transitional Mono-Point Track Head UPC: 785652489853 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Weight: 0.55 Product Name: Transitional Mono-Point Track Head UPC: 785652489853 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``

Suppliers

Company
Product
Description
Supplier Links
94898-965 Semi-Flush Mts.-Spot Lights - 697005 - Capital Lighting, Inc.
Columbus, OH, USA
94898-965 Semi-Flush Mts.-Spot Lights
697005
94898-965 Semi-Flush Mts.-Spot Lights 697005
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 5.00 Length 5.00 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Weight: 0.55 Product Name: Transitional Mono-Point Track Head UPC: 785652489853 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5 1/8`` DP:31/32``

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 5.00
Length 5.00
Bulb
Type: GU10
Qty: 1
Wattage: 20
Finish: Antique Brushed Nickel
Weight: 0.55
Product Name: Transitional Mono-Point Track Head
UPC: 785652489853
Category: Ambiance Lighting Systems
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5 1/8`` DP:31/32``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697005
Product Name 94898-965 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details