Capital Lighting, Inc. 94897-965 Semi-Flush Mts.-Spot Lights 697000

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Product Name: Contemporary Monopoint Track Head UPC: 785652489792 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Product Name: Contemporary Monopoint Track Head UPC: 785652489792 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``

Suppliers

Company
Product
Description
Supplier Links
94897-965 Semi-Flush Mts.-Spot Lights - 697000 - Capital Lighting, Inc.
Columbus, OH, USA
94897-965 Semi-Flush Mts.-Spot Lights
697000
94897-965 Semi-Flush Mts.-Spot Lights 697000
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Brushed Nickel Product Name: Contemporary Monopoint Track Head UPC: 785652489792 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``

PRODUCT DETAILS / SPECS
Width/Dia: 3.19
Height: 4.25
Length 4.25
Bulb
Type: GU10
Qty: 1
Wattage: 20
Finish: Antique Brushed Nickel
Product Name: Contemporary Monopoint Track Head
UPC: 785652489792
Category: Ambiance Lighting Systems
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697000
Product Name 94897-965 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details