Capital Lighting, Inc. 3150CS-259 Mini Pendants-Rod 696921

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224067475 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224067475 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150CS-259 Mini Pendants-Rod - 696921 - Capital Lighting, Inc.
Columbus, OH, USA
3150CS-259 Mini Pendants-Rod
696921
3150CS-259 Mini Pendants-Rod 696921
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Mini Pendant With Mist Scavo Glass UPC: 841224067475 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Creek Stone
Product Name: One Light Mini Pendant With Mist Scavo Glass
UPC: 841224067475
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696921
Product Name 3150CS-259 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details