Capital Lighting, Inc. 5458TN/PS103 Pendants-Bowl Style 696891

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
5458TN/PS103 Pendants-Bowl Style - 696891 - Capital Lighting, Inc.
Columbus, OH, USA
5458TN/PS103 Pendants-Bowl Style
696891
5458TN/PS103 Pendants-Bowl Style 696891
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tuscan Sun
Product Name: Five Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696891
Product Name 5458TN/PS103 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details