Capital Lighting, Inc. 5797BZ Large Chandeliers-Candle 696878

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 56.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 56.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5797BZ Large Chandeliers-Candle - 696878 - Capital Lighting, Inc.
Columbus, OH, USA
5797BZ Large Chandeliers-Candle
696878
5797BZ Large Chandeliers-Candle 696878
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 56.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 56.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696878
Product Name 5797BZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details