Capital Lighting, Inc. 5558ES/PEARL Semi-Flush Mts.-Bowl Style 696877

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Semi Flush Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Semi Flush Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
5558ES/PEARL Semi-Flush Mts.-Bowl Style - 696877 - Capital Lighting, Inc.
Columbus, OH, USA
5558ES/PEARL Semi-Flush Mts.-Bowl Style
696877
5558ES/PEARL Semi-Flush Mts.-Bowl Style 696877
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Semi Flush Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Escalante
Product Name: Three Light Semi Flush
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696877
Product Name 5558ES/PEARL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details