Capital Lighting, Inc. 5674AC/1239 Mini Pendants-Chain 696876

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
5674AC/1239 Mini Pendants-Chain - 696876 - Capital Lighting, Inc.
Columbus, OH, USA
5674AC/1239 Mini Pendants-Chain
696876
5674AC/1239 Mini Pendants-Chain 696876
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Mini Pendant
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696876
Product Name 5674AC/1239 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details