Capital Lighting, Inc. 5676SL/CLEAR Semi-Flush Mts.-Bowl Style 696873

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Solid Stainless Steel Product Name: Two Light Semi Flush Glass: Clear Rugiada
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Solid Stainless Steel Product Name: Two Light Semi Flush Glass: Clear Rugiada

Suppliers

Company
Product
Description
Supplier Links
5676SL/CLEAR Semi-Flush Mts.-Bowl Style - 696873 - Capital Lighting, Inc.
Columbus, OH, USA
5676SL/CLEAR Semi-Flush Mts.-Bowl Style
696873
5676SL/CLEAR Semi-Flush Mts.-Bowl Style 696873
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Solid Stainless Steel Product Name: Two Light Semi Flush Glass: Clear Rugiada

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Solid Stainless Steel
Product Name: Two Light Semi Flush
Glass: Clear Rugiada

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696873
Product Name 5676SL/CLEAR Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details