Capital Lighting, Inc. 5762SZ/CALC Mid. Chandeliers-Pillar Candle 696872

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
5762SZ/CALC Mid. Chandeliers-Pillar Candle - 696872 - Capital Lighting, Inc.
Columbus, OH, USA
5762SZ/CALC Mid. Chandeliers-Pillar Candle
696872
5762SZ/CALC Mid. Chandeliers-Pillar Candle 696872
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.50 Bulb Type: Candelabra Qty: 5 Wattage: 25 Finish: Satin Bronze Product Name: Five Light Chandelier Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 25
Finish: Satin Bronze
Product Name: Five Light Chandelier
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696872
Product Name 5762SZ/CALC Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details