Capital Lighting, Inc. 9021IO Exterior -Wall Mount 696864

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.13 Extension: 9.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Ore Product Name: One Light Outdoor Wall Lantern Glass: White Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.13 Extension: 9.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Ore Product Name: One Light Outdoor Wall Lantern Glass: White Alabaster

Suppliers

Company
Product
Description
Supplier Links
9021IO Exterior -Wall Mount - 696864 - Capital Lighting, Inc.
Columbus, OH, USA
9021IO Exterior -Wall Mount
696864
9021IO Exterior -Wall Mount 696864
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.13 Extension: 9.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Iron Ore Product Name: One Light Outdoor Wall Lantern Glass: White Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.13
Extension: 9.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Iron Ore
Product Name: One Light Outdoor Wall Lantern
Glass: White Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696864
Product Name 9021IO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details