Capital Lighting, Inc. 9163PD Exterior -Wall Mount 696863

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 14.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Product Name: Two Light Wall Bracket Glass: Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 14.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Product Name: Two Light Wall Bracket Glass: Faux Marble

Suppliers

Company
Product
Description
Supplier Links
9163PD Exterior -Wall Mount - 696863 - Capital Lighting, Inc.
Columbus, OH, USA
9163PD Exterior -Wall Mount
696863
9163PD Exterior -Wall Mount 696863
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 14.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Product Name: Two Light Wall Bracket Glass: Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Extension: 14.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa
Product Name: Two Light Wall Bracket
Glass: Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696863
Product Name 9163PD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details