Capital Lighting, Inc. 9396WT Exterior -Hanging 696862

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Hanging Lantern Glass: Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Hanging Lantern Glass: Ecru

Suppliers

Company
Product
Description
Supplier Links
9396WT Exterior -Hanging - 696862 - Capital Lighting, Inc.
Columbus, OH, USA
9396WT Exterior -Hanging
696862
9396WT Exterior -Hanging 696862
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Hanging Lantern Glass: Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Product Name: Three Light Outdoor Hanging Lantern
Glass: Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696862
Product Name 9396WT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details