Capital Lighting, Inc. 9171PD Exterior -Post/Pier Head 696861

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pier/Post Lantern Glass: Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pier/Post Lantern Glass: Faux Marble

Suppliers

Company
Product
Description
Supplier Links
9171PD Exterior -Post/Pier Head - 696861 - Capital Lighting, Inc.
Columbus, OH, USA
9171PD Exterior -Post/Pier Head
696861
9171PD Exterior -Post/Pier Head 696861
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa Product Name: One Light Pier/Post Lantern Glass: Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa
Product Name: One Light Pier/Post Lantern
Glass: Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696861
Product Name 9171PD Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details