Capital Lighting, Inc. 5918AV Pendants-Bowl Style 696849

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Pendant Glass: Clear Rugiada
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Pendant Glass: Clear Rugiada

Suppliers

Company
Product
Description
Supplier Links
5918AV Pendants-Bowl Style - 696849 - Capital Lighting, Inc.
Columbus, OH, USA
5918AV Pendants-Bowl Style
696849
5918AV Pendants-Bowl Style 696849
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Avignon Product Name: Three Light Pendant Glass: Clear Rugiada

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Avignon
Product Name: Three Light Pendant
Glass: Clear Rugiada

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696849
Product Name 5918AV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details