Capital Lighting, Inc. 6192SN Bathroom Fixtures-Two Lights 696842

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
6192SN Bathroom Fixtures-Two Lights - 696842 - Capital Lighting, Inc.
Columbus, OH, USA
6192SN Bathroom Fixtures-Two Lights
696842
6192SN Bathroom Fixtures-Two Lights 696842
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 6.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Product Name: Two Light Bathroom Lights Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 6.00
Extension: 12
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Product Name: Two Light Bathroom Lights
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696842
Product Name 6192SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details