Capital Lighting, Inc. 6109TP-2/LINEN Mid. Chandeliers-Glass Up 696840

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Nine Light Chandelier Glass: Antique Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Nine Light Chandelier Glass: Antique Linen

Suppliers

Company
Product
Description
Supplier Links
6109TP-2/LINEN Mid. Chandeliers-Glass Up - 696840 - Capital Lighting, Inc.
Columbus, OH, USA
6109TP-2/LINEN Mid. Chandeliers-Glass Up
696840
6109TP-2/LINEN Mid. Chandeliers-Glass Up 696840
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Nine Light Chandelier Glass: Antique Linen

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Nine Light Chandelier
Glass: Antique Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696840
Product Name 6109TP-2/LINEN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details