Capital Lighting, Inc. JS1615BN Flush Mounts-Drum Shades 696788

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728151884 Category: Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728151884 Category: Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JS1615BN Flush Mounts-Drum Shades - 696788 - Capital Lighting, Inc.
Columbus, OH, USA
JS1615BN Flush Mounts-Drum Shades
696788
JS1615BN Flush Mounts-Drum Shades 696788
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728151884 Category: Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Two Light Semi Flush Mount
UPC: 611728151884
Category: Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696788
Product Name JS1615BN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details