Capital Lighting, Inc. JO1910IB Exterior -Hanging 696786

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Hanging UPC: 611728153345 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Hanging UPC: 611728153345 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JO1910IB Exterior -Hanging - 696786 - Capital Lighting, Inc.
Columbus, OH, USA
JO1910IB Exterior -Hanging
696786
JO1910IB Exterior -Hanging 696786
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Hanging UPC: 611728153345 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 15
Product Name: One Light Outdoor Hanging
UPC: 611728153345
Category: Outdoor
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696786
Product Name JO1910IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details