Capital Lighting, Inc. JO9010IB Exterior -Post/Pier Head 696782

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Post UPC: 611728153352 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Post UPC: 611728153352 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JO9010IB Exterior -Post/Pier Head - 696782 - Capital Lighting, Inc.
Columbus, OH, USA
JO9010IB Exterior -Post/Pier Head
696782
JO9010IB Exterior -Post/Pier Head 696782
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 15 Product Name: One Light Outdoor Post UPC: 611728153352 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 15
Product Name: One Light Outdoor Post
UPC: 611728153352
Category: Outdoor
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696782
Product Name JO9010IB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details