Capital Lighting, Inc. JO8309IB Exterior -Wall Mount 696781

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728153321 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728153321 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JO8309IB Exterior -Wall Mount - 696781 - Capital Lighting, Inc.
Columbus, OH, USA
JO8309IB Exterior -Wall Mount
696781
JO8309IB Exterior -Wall Mount 696781
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728153321 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 11
Product Name: One Light Outdoor Wall
UPC: 611728153321
Category: Outdoor
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696781
Product Name JO8309IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details