Capital Lighting, Inc. JF1719HD Semi-Flush Mts.-Bowl Style 696759

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728151853 Category: Semi-Flush Mount Glass: Amber Marble Sunset Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728151853 Category: Semi-Flush Mount Glass: Amber Marble Sunset Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JF1719HD Semi-Flush Mts.-Bowl Style - 696759 - Capital Lighting, Inc.
Columbus, OH, USA
JF1719HD Semi-Flush Mts.-Bowl Style
696759
JF1719HD Semi-Flush Mts.-Bowl Style 696759
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728151853 Category: Semi-Flush Mount Glass: Amber Marble Sunset Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Hartford Bronze
Weight: 16
Product Name: Three Light Semi Flush Mount
UPC: 611728151853
Category: Semi-Flush Mount
Glass: Amber Marble Sunset
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696759
Product Name JF1719HD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details