Capital Lighting, Inc. JF5103HD Mid. Chandeliers-Glass Down 696753

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 611728151815 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 611728151815 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JF5103HD Mid. Chandeliers-Glass Down - 696753 - Capital Lighting, Inc.
Columbus, OH, USA
JF5103HD Mid. Chandeliers-Glass Down
696753
JF5103HD Mid. Chandeliers-Glass Down 696753
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Hartford Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 611728151815 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Hartford Bronze
Weight: 16
Product Name: Three Light Chandelier
UPC: 611728151815
Category: Chandelier
Glass: Amber Marble Sunset
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696753
Product Name JF5103HD Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details