Capital Lighting, Inc. JF1507HD Mini Pendants-Rod 696728

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hartford Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728151860 Category: Mini Pendant Glass: Amber Marble Sunset Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hartford Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728151860 Category: Mini Pendant Glass: Amber Marble Sunset Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JF1507HD Mini Pendants-Rod - 696728 - Capital Lighting, Inc.
Columbus, OH, USA
JF1507HD Mini Pendants-Rod
696728
JF1507HD Mini Pendants-Rod 696728
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hartford Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728151860 Category: Mini Pendant Glass: Amber Marble Sunset Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hartford Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728151860
Category: Mini Pendant
Glass: Amber Marble Sunset
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696728
Product Name JF1507HD Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details