Capital Lighting, Inc. GF1717PN Semi-Flush Mts.-Bowl Style 696724

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152522 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152522 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GF1717PN Semi-Flush Mts.-Bowl Style - 696724 - Capital Lighting, Inc.
Columbus, OH, USA
GF1717PN Semi-Flush Mts.-Bowl Style
696724
GF1717PN Semi-Flush Mts.-Bowl Style 696724
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Palladian Bronze Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152522 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Palladian Bronze
Weight: 13
Product Name: Three Light Semi Flush Mount
UPC: 611728152522
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696724
Product Name GF1717PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details