Capital Lighting, Inc. DW8603C Bathroom Fixtures-Three Lights 696708

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728153178 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728153178 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW8603C Bathroom Fixtures-Three Lights - 696708 - Capital Lighting, Inc.
Columbus, OH, USA
DW8603C Bathroom Fixtures-Three Lights
696708
DW8603C Bathroom Fixtures-Three Lights 696708
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 12 Product Name: Three Light Bath Fixture UPC: 611728153178 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 7.50
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 12
Product Name: Three Light Bath Fixture
UPC: 611728153178
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696708
Product Name DW8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details