Capital Lighting, Inc. DW8602C Bathroom Fixtures-Two Lights 696705

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728153161 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728153161 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW8602C Bathroom Fixtures-Two Lights - 696705 - Capital Lighting, Inc.
Columbus, OH, USA
DW8602C Bathroom Fixtures-Two Lights
696705
DW8602C Bathroom Fixtures-Two Lights 696705
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Two Light Bath Fixture UPC: 611728153161 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Extension: 7
Bulb
Type: G9
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Bath Fixture
UPC: 611728153161
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696705
Product Name DW8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details