Capital Lighting, Inc. DI8503HO Bathroom Fixtures-Three Lights 696700

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155141 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155141 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8503HO Bathroom Fixtures-Three Lights - 696700 - Capital Lighting, Inc.
Columbus, OH, USA
DI8503HO Bathroom Fixtures-Three Lights
696700
DI8503HO Bathroom Fixtures-Three Lights 696700
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 13 Product Name: Three Light Bath Fixture UPC: 611728155141 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harbor Bronze
Weight: 13
Product Name: Three Light Bath Fixture
UPC: 611728155141
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696700
Product Name DI8503HO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details