Capital Lighting, Inc. SR5005IN Mid. Chandeliers-Glass Up 696699

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 30 Product Name: Five Light Chandelier UPC: 611728152614 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 30 Product Name: Five Light Chandelier UPC: 611728152614 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SR5005IN Mid. Chandeliers-Glass Up - 696699 - Capital Lighting, Inc.
Columbus, OH, USA
SR5005IN Mid. Chandeliers-Glass Up
696699
SR5005IN Mid. Chandeliers-Glass Up 696699
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Iron Gate Weight: 30 Product Name: Five Light Chandelier UPC: 611728152614 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Iron Gate
Weight: 30
Product Name: Five Light Chandelier
UPC: 611728152614
Category: Chandelier
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696699
Product Name SR5005IN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details