Capital Lighting, Inc. P3052-09EBWB Bathroom Fixtures-Two Lights 696689

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247156849 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247156849 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3052-09EBWB Bathroom Fixtures-Two Lights - 696689 - Capital Lighting, Inc.
Columbus, OH, USA
P3052-09EBWB Bathroom Fixtures-Two Lights
696689
P3052-09EBWB Bathroom Fixtures-Two Lights 696689
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Fixture UPC: 785247156849 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Extension: 7.37
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Bath Fixture
UPC: 785247156849
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696689
Product Name P3052-09EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details