Capital Lighting, Inc. P3183-108 Sconces-Single Glass 696688

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Bracket UPC: 785247149155 Category: Bath & Vanity Glass: Pebbled Topaz Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Bracket UPC: 785247149155 Category: Bath & Vanity Glass: Pebbled Topaz Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3183-108 Sconces-Single Glass - 696688 - Capital Lighting, Inc.
Columbus, OH, USA
P3183-108 Sconces-Single Glass
696688
P3183-108 Sconces-Single Glass 696688
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall Bracket UPC: 785247149155 Category: Bath & Vanity Glass: Pebbled Topaz Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Bracket
UPC: 785247149155
Category: Bath & Vanity
Glass: Pebbled Topaz
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696688
Product Name P3183-108 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details