Capital Lighting, Inc. P3052-20EBWB Bathroom Fixtures-Two Lights 696687

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247157259 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247157259 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3052-20EBWB Bathroom Fixtures-Two Lights - 696687 - Capital Lighting, Inc.
Columbus, OH, USA
P3052-20EBWB Bathroom Fixtures-Two Lights
696687
P3052-20EBWB Bathroom Fixtures-Two Lights 696687
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Bath Fixture UPC: 785247157259 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.25
Extension: 7.37
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Bath Fixture
UPC: 785247157259
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696687
Product Name P3052-20EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details