Capital Lighting, Inc. P3091-15WB Bathroom Fixtures-Three Lights 696685

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247157433 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247157433 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3091-15WB Bathroom Fixtures-Three Lights - 696685 - Capital Lighting, Inc.
Columbus, OH, USA
P3091-15WB Bathroom Fixtures-Three Lights
696685
P3091-15WB Bathroom Fixtures-Three Lights 696685
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 5.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247157433 Category: Bath & Vanity Glass: Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Bath
UPC: 785247157433
Category: Bath & Vanity
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696685
Product Name P3091-15WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details