Capital Lighting, Inc. P3053-09EBWB Bathroom Fixtures-Three Lights 696684

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247157549 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247157549 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3053-09EBWB Bathroom Fixtures-Three Lights - 696684 - Capital Lighting, Inc.
Columbus, OH, USA
P3053-09EBWB Bathroom Fixtures-Three Lights
696684
P3053-09EBWB Bathroom Fixtures-Three Lights 696684
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247157549 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.25
Extension: 7.37
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Bath
UPC: 785247157549
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696684
Product Name P3053-09EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details