Capital Lighting, Inc. P3054-09EBWB Bathroom Fixtures-Four Lights 696683

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247158249 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247158249 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3054-09EBWB Bathroom Fixtures-Four Lights - 696683 - Capital Lighting, Inc.
Columbus, OH, USA
P3054-09EBWB Bathroom Fixtures-Four Lights
696683
P3054-09EBWB Bathroom Fixtures-Four Lights 696683
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247158249 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.25
Extension: 7.37
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247158249
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696683
Product Name P3054-09EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details