Capital Lighting, Inc. P3054-20EBWB Bathroom Fixtures-Four Lights 696681

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247158539 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247158539 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3054-20EBWB Bathroom Fixtures-Four Lights - 696681 - Capital Lighting, Inc.
Columbus, OH, USA
P3054-20EBWB Bathroom Fixtures-Four Lights
696681
P3054-20EBWB Bathroom Fixtures-Four Lights 696681
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.37 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247158539 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.25
Extension: 7.37
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 785247158539
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696681
Product Name P3054-20EBWB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details