Capital Lighting, Inc. P2602-09EBWB Fans-Light Kits 696668

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247155064 Category: Ceiling Fans Glass: Opal Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247155064 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2602-09EBWB Fans-Light Kits - 696668 - Capital Lighting, Inc.
Columbus, OH, USA
P2602-09EBWB Fans-Light Kits
696668
P2602-09EBWB Fans-Light Kits 696668
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247155064 Category: Ceiling Fans Glass: Opal Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247155064
Category: Ceiling Fans
Glass: Opal
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696668
Product Name P2602-09EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details