PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 6.37
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Venetian Bronze
Product Name: Three Light Bath
UPC: 785247163182
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696654 |
| Product Name | P2848-74 Bathroom Fixtures-Three Lights |
| Application | Residential |