Capital Lighting, Inc. TY8604AN Bathroom Fixtures-Four Lights 696645

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728152072 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728152072 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8604AN Bathroom Fixtures-Four Lights - 696645 - Capital Lighting, Inc.
Columbus, OH, USA
TY8604AN Bathroom Fixtures-Four Lights
696645
TY8604AN Bathroom Fixtures-Four Lights 696645
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728152072 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 8
Product Name: Four Light Bath Fixture
UPC: 611728152072
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696645
Product Name TY8604AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details