Capital Lighting, Inc. TY8601AN Sconces-Single Glass 696644

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728152041 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728152041 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8601AN Sconces-Single Glass - 696644 - Capital Lighting, Inc.
Columbus, OH, USA
TY8601AN Sconces-Single Glass
696644
TY8601AN Sconces-Single Glass 696644
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728152041 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728152041
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696644
Product Name TY8601AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details