Capital Lighting, Inc. TY8603AN Bathroom Fixtures-Three Lights 696640

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728152065 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728152065 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8603AN Bathroom Fixtures-Three Lights - 696640 - Capital Lighting, Inc.
Columbus, OH, USA
TY8603AN Bathroom Fixtures-Three Lights
696640
TY8603AN Bathroom Fixtures-Three Lights 696640
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 8 Product Name: Three Light Bath Fixture UPC: 611728152065 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 8
Product Name: Three Light Bath Fixture
UPC: 611728152065
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696640
Product Name TY8603AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details