Capital Lighting, Inc. P2712-09 Bathroom Fixtures-Three Lights 696638

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247159413 Category: Bath & Vanity Glass: Pebbled Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247159413 Category: Bath & Vanity Glass: Pebbled Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2712-09 Bathroom Fixtures-Three Lights - 696638 - Capital Lighting, Inc.
Columbus, OH, USA
P2712-09 Bathroom Fixtures-Three Lights
696638
P2712-09 Bathroom Fixtures-Three Lights 696638
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.75 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Bath UPC: 785247159413 Category: Bath & Vanity Glass: Pebbled Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.75
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Bath
UPC: 785247159413
Category: Bath & Vanity
Glass: Pebbled
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696638
Product Name P2712-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details