PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247158140
Category: Ceiling Fans
Glass: Etched Watermark
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696630 |
| Product Name | P2653-20 Fans-Light Kits |
| Application | Residential |