Capital Lighting, Inc. P2846-03 Sconces-Single Glass 696627

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247158522 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247158522 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2846-03 Sconces-Single Glass - 696627 - Capital Lighting, Inc.
Columbus, OH, USA
P2846-03 Sconces-Single Glass
696627
P2846-03 Sconces-Single Glass 696627
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247158522 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 6.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Product Name: One Light Bath
UPC: 785247158522
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696627
Product Name P2846-03 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details