Capital Lighting, Inc. P2846-74 Sconces-Single Glass 696623

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247159512 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247159512 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2846-74 Sconces-Single Glass - 696623 - Capital Lighting, Inc.
Columbus, OH, USA
P2846-74 Sconces-Single Glass
696623
P2846-74 Sconces-Single Glass 696623
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Bath UPC: 785247159512 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 6.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Product Name: One Light Bath
UPC: 785247159512
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696623
Product Name P2846-74 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details