Capital Lighting, Inc. P2847-03 Bathroom Fixtures-Two Lights 696621

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Fixture UPC: 785247159802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Fixture UPC: 785247159802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2847-03 Bathroom Fixtures-Two Lights - 696621 - Capital Lighting, Inc.
Columbus, OH, USA
P2847-03 Bathroom Fixtures-Two Lights
696621
P2847-03 Bathroom Fixtures-Two Lights 696621
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 6.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Fixture UPC: 785247159802 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 6.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Pewter
Product Name: Two Light Bath Fixture
UPC: 785247159802
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696621
Product Name P2847-03 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details